Legrand - Pass & Seymour Locking Flanged Male Base Inlet ML215

Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML215 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
ML215
Locking Flanged Male Base Inlet ML215
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET MOUNT TYPE
  • POLYCARBONATE MATERIAL
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-2P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML215
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Unfiltered Inlets - 1609112-8 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q305-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers