Legrand - Pass & Seymour Locking Device Connector ML2133

Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML2133 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
ML2133
Locking Device Connector ML2133
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-2R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.18 TO 0.52 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML2133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DBRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609101-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers