Legrand - Pass & Seymour Locking Flanged Male Base Inlet ML115

Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML115 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
ML115
Locking Flanged Male Base Inlet ML115
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET MOUNT TYPE
  • POLYCARBONATE MATERIAL
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-1P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.62 INCH DIA X 1.04 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML115
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details