POLARIZED TYPE
BLACK (FACE), GRAY (FLANGE) COLOR
ML-1R CONFIGURATION
2 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
NON-GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
BLACK (FACE), GRAY (FLANGE) COLOR
ML-1R CONFIGURATION
2 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
NON-GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
POLARIZED TYPE
BLACK (FACE), GRAY (FLANGE) COLOR
ML-1R CONFIGURATION
2 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
NON-GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6