Legrand - Pass & Seymour Locking Device Connector ML1133

Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML1133 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
ML1133
Locking Device Connector ML1133
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.1 TO 0.35 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML1133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609942-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers