Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector LTB5090SS

Description
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
Description
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector
LTB5090SS
Liquidtight Flexible Conduit Connector LTB5090SS
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
  • 90 DEGREE TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • ENCLOSURE RATING NEMA 4X, IP68
  • APPLICATION WET LOCATION, DRY LOCATION
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number LTB5090SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details