Legrand - Pass & Seymour Locking Flanged Receptacle Outlet L820-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L8-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L8-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L820-FO - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
L820-FO
Locking Flanged Receptacle Outlet L820-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L8-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L8-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L820-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206036-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers