L730-P -- TURNLOK PLUG 3W 30A 277V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Plug 3W 30A 277V Legrand Pass & Seymour
L730-P
Description
TURNLOK PLUG 3W 30A 277V
Description
TURNLOK PLUG 3W 30A 277V
Suppliers
Turnlok Plug 3W 30A 277V Legrand Pass & Seymour
90H2111
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2111 |
|
Product Name
|
Turnlok Plug 3W 30A 277V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Right Angle
Termination
Through Hole
View Details