Legrand - Pass & Seymour Locking Device Plug L720-PBULK

Description
NYLON MATERIAL BLACK, WHITE COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet
Description
NYLON MATERIAL BLACK, WHITE COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L720-PBULK - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L720-PBULK
Locking Device Plug L720-PBULK
NYLON MATERIAL BLACK, WHITE COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L7-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L720-PBULK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details