L720-P -- TURNLOK PLUG 3W 20A 277V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Plug 3W 20A 277V Legrand Pass & Seymour
L720-P
Description
TURNLOK PLUG 3W 20A 277V
Description
TURNLOK PLUG 3W 20A 277V
Suppliers
Turnlok Plug 3W 20A 277V Legrand Pass & Seymour
90H2102
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2102 |
|
Product Name
|
Turnlok Plug 3W 20A 277V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers