Legrand - Pass & Seymour Plug/Receptacle L630P

Description
CONNECTOR, TURNLOK, TWIST-LOCKING PLUG, 3W, 30 AMP, 2 POLE, 250V, GROUNDED, B&W. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, TURNLOK, TWIST-LOCKING PLUG, 3W, 30 AMP, 2 POLE, 250V, GROUNDED, B&W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The Legrand Pass & Seymour Connector, Power Entry, Plug, 30A 250V (part number 10R0540) is designed for industrial applications, featuring a durable nylon housing that is impact- and corrosion-resistant. It accommodates round portable service cords with diameters ranging from 0.750" to 1.150". The connector is rated for a maximum working voltage of 250V and is compliant with UL and CSA standards, ensuring safety and reliability in various environments. This product includes quick-thread assembly screws that facilitate faster installation, and its design incorporates features such as a visible NEMA configuration for easy identification and a double dovetail design that enhances cord retention. The connector is suitable for use in a variety of sectors, including industrial, healthcare, education, and hospitality. Its robust construction and reliable performance make it a suitable choice for engineers seeking a dependable power entry solution.

Datasheet Summary
Powered by GS/AI

The Legrand Pass & Seymour Connector, Power Entry, Plug, 30A 250V (part number 10R0540) is designed for industrial applications, featuring a durable nylon housing that is impact- and corrosion-resistant. It accommodates round portable service cords with diameters ranging from 0.750" to 1.150". The connector is rated for a maximum working voltage of 250V and is compliant with UL and CSA standards, ensuring safety and reliability in various environments. This product includes quick-thread assembly screws that facilitate faster installation, and its design incorporates features such as a visible NEMA configuration for easy identification and a double dovetail design that enhances cord retention. The connector is suitable for use in a variety of sectors, including industrial, healthcare, education, and hospitality. Its robust construction and reliable performance make it a suitable choice for engineers seeking a dependable power entry solution.

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10799223 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799223
Plug/Receptacle 10799223
CONNECTOR, TURNLOK, TWIST-LOCKING PLUG, 3W, 30 AMP, 2 POLE, 250V, GROUNDED, B&W. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, TURNLOK, TWIST-LOCKING PLUG, 3W, 30 AMP, 2 POLE, 250V, GROUNDED, B&W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body - 70050644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body
70050644
Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body 70050644
Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body

Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body

Supplier's Site
Connector, Power Entry, Plug, 30A 250V; Connector Type Legrand Pass & Seymour - 10R0540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A 250V; Connector Type Legrand Pass & Seymour
10R0540
Connector, Power Entry, Plug, 30A 250V; Connector Type Legrand Pass & Seymour 10R0540
CONNECTOR, POWER ENTRY, PLUG, 30A 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10799223 70050644 10R0540
Product Name Plug/Receptacle Plug, Turnlok 3 Wire Ground, IP20, 30A,250V, Black Back, White Front Body Connector, Power Entry, Plug, 30A 250V; Connector Type Legrand Pass & Seymour
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details