Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour L630C

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour - 95F2846 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour
95F2846
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour 95F2846
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 10799218 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799218
Plug/Receptacle 10799218
CONNECTOR, TURNLOK, 30 AMP, 250 VAC, 3 W. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, TURNLOK, 30 AMP, 250 VAC, 3 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body - 70050641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body
70050641
Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body 70050641
Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body

Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95F2846 10799218 70050641
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour Plug/Receptacle Connector, Turnlok 3 Wire Ground, IP20,30A, 250V, Black Back, White Front Body
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Accessories - 1124-1177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details