Legrand - Pass & Seymour Locking Device Receptacle L630-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L630-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
L630-R
Locking Device Receptacle L630-R
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NEMA L6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.61 INCH WIDTH X 1.28 INCH DEPTH X 3.28 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L630-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight 15° Angled Receptacle - F32S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details