Legrand - Pass & Seymour Locking Device Plug L630-PGCM

Description
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-PGCM - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L630-PGCM
Locking Device Plug L630-PGCM
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • GROUND CONTINUITY MONITORING TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L630-PGCM
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609952-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers