Legrand - Pass & Seymour Locking Device Plug L630-P

Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L630-P
Locking Device Plug L630-P
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
  • NYLON 6 MATERIAL
  • BLACK, WHITE COLOR
  • NEMA L6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH
  • ENCLOSURE TYPE IP20
  • BLADE MATERIAL BRASS
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L630-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D31S11A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details