Legrand - Pass & Seymour Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body L620P

Description
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body
Datasheet
Description
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body - 70050640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body
70050640
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body 70050640
Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body

Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour - 10R0539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour
10R0539
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour 10R0539
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Turnlok L620 Series; Gender:PlugRoHS Compliant: No

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Turnlok L620 Series; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 10799213 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799213
Plug/Receptacle 10799213
POWER ENTRY CONNECTOR, 20 AMP, BLACK, WHITE, NYLON (POLYAMIDE) BODY, 250 V. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, 20 AMP, BLACK, WHITE, NYLON (POLYAMIDE) BODY, 250 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70050640 10R0539 10799213
Product Name Plug, Turnlok 3 Wire Ground,IP20, 20A, 250V, Black Back, White Front Body Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details