Legrand - Pass & Seymour Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour L620FI

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour - 65H7149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour
65H7149
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour 65H7149
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H7149
Product Name Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details