SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
L6-20R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
L6-20R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
L6-20R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
L6-20R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H