Legrand - Pass & Seymour Locking Device Plug L620-PBK

Description
NYLON MATERIAL BLACK/WHITE COLOR L6-20P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
Datasheet
Description
NYLON MATERIAL BLACK/WHITE COLOR L6-20P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L620-PBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L620-PBK
Locking Device Plug L620-PBK
NYLON MATERIAL BLACK/WHITE COLOR L6-20P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L6-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH L
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L620-PBK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers