L620-CGCM -- TURNLOK CONN 3W 20A 250V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Conn 3W 20A 250V Legrand Pass & Seymour
L620-CGCM
Description
TURNLOK CONN 3W 20A 250V
Description
TURNLOK CONN 3W 20A 250V
Suppliers
Turnlok Conn 3W 20A 250V Legrand Pass & Seymour
90H2085
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2085 |
|
Product Name
|
Turnlok Conn 3W 20A 250V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers