Legrand - Pass & Seymour Locking Device Connector L620-CBK

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L620-CBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L620-CBK
Locking Device Connector L620-CBK
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L620-CBK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Box Receptacle - D41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details