Legrand - Pass & Seymour Connector, Ac Power, Plug, 20A, 250V; Connector Type Legrand Pass & Seymour L6-20FO

Description
CONNECTOR, AC POWER, PLUG, 20A, 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA
Datasheet
Description
CONNECTOR, AC POWER, PLUG, 20A, 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ac Power, Plug, 20A, 250V; Connector Type Legrand Pass & Seymour - 25C6526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 20A, 250V; Connector Type Legrand Pass & Seymour
25C6526
Connector, Ac Power, Plug, 20A, 250V; Connector Type Legrand Pass & Seymour 25C6526
CONNECTOR, AC POWER, PLUG, 20A, 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA

CONNECTOR, AC POWER, PLUG, 20A, 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25C6526
Product Name Connector, Ac Power, Plug, 20A, 250V; Connector Type Legrand Pass & Seymour
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products