Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour L530C

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour - 05C3791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour
05C3791
Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour 05C3791
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 11981392 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11981392
Plug/Receptacle 11981392
RECEPTACLE, POWER ENTRY CONNECTOR, 30 AMP, 125 VAC, BLACK/YELLOW, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, POWER ENTRY CONNECTOR, 30 AMP, 125 VAC, BLACK/YELLOW, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body - 70050635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body
70050635
Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body 70050635
Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body

Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05C3791 11981392 70050635
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Legrand Pass & Seymour Plug/Receptacle Connector, Turnlok 3 Wire Ground, IP20,30A, 125V, Black Back, White Body
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details