L530-CGCM -- TURNLOK CONN 3W 30A 125V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Conn 3W 30A 125V Legrand Pass & Seymour
L530-CGCM
Description
TURNLOK CONN 3W 30A 125V
Description
TURNLOK CONN 3W 30A 125V
Suppliers
Turnlok Conn 3W 30A 125V Legrand Pass & Seymour
90H2072
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2072 |
|
Product Name
|
Turnlok Conn 3W 30A 125V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details