Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour L520R

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour - 92F3184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
92F3184
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 92F3184
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 10799190 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799190
Plug/Receptacle 10799190
LOCKING RECEPTACLE, SINGLE, 2 POLE, 3 WIRE, 20 AMP, 125V, BLACK, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECEPTACLE, SINGLE, 2 POLE, 3 WIRE, 20 AMP, 125V, BLACK, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 92F3184 10799190
Product Name Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour Plug/Receptacle
Mounting Box Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details