Legrand - Pass & Seymour Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front L520P

Description
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front
Datasheet
Description
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front - 70050634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front
70050634
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front 70050634
Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front

Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front

Supplier's Site
Plug/Receptacle - 10799185 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799185
Plug/Receptacle 10799185
PLUG, TURNLOK SERIES, TWIST-LOCKING PLUG, 3 WIRE, 20 AMP, 125 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

PLUG, TURNLOK SERIES, TWIST-LOCKING PLUG, 3 WIRE, 20 AMP, 125 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour - 10R0537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour
10R0537
Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour 10R0537
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70050634 10799185 10R0537
Product Name Plug, Turnlok 3 Wire Grouding, IP20, 20A, 125V,Black Back,White Front Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 932266 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details