Legrand - Pass & Seymour Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front L520C

Description
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front
Datasheet
Description
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front - 70050633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front
70050633
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front 70050633
Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front

Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front

Supplier's Site
Connector/Terminal/Pin - 10799181 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
10799181
Connector/Terminal/Pin 10799181
CONNECTOR, 20AMP, NEMA L520, 125V, BLACK BACK, WHITE FRONT BODY, 3WIRE, TURNLOK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 20AMP, NEMA L520, 125V, BLACK BACK, WHITE FRONT BODY, 3WIRE, TURNLOK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour - 10R0536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
10R0536
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 10R0536
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70050633 10799181 10R0536
Product Name Connector, Turnlok IP20 3 Wire Grounding, 20A, 125V, Black Back, White Front Connector/Terminal/Pin Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AC Micro (Dual Key) receptacle - 888R-M3AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details