Legrand - Pass & Seymour Locking Device Receptacle L520-RMSB

Description
SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
Datasheet
Description
SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RMSB - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
L520-RMSB
Locking Device Receptacle L520-RMSB
SINGLE LOCKING TYPE NYLON (BODY/FACE) MATERIAL L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING STRAP, SCREW MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • SINGLE LOCKING TYPE
  • NYLON (BODY/FACE) MATERIAL
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP, SCREW MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L520-RMSB
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Three Function Single Fuse Power Entry Module - 83543020 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details