Legrand - Pass & Seymour Locking Device Connector L520-CGCMY

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L520-CGCMY - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L520-CGCMY
Locking Device Connector L520-CGCMY
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L520-CGCMY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Angled Inlet - A31S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details