L3720-PGCM -- TURNLOK PLUG 3W 20A 347V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Plug 3W 20A 347V Legrand Pass & Seymour
L3720-PGCM
Description
TURNLOK PLUG 3W 20A 347V
Description
TURNLOK PLUG 3W 20A 347V
Suppliers
Turnlok Plug 3W 20A 347V Legrand Pass & Seymour
90H2056
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2056 |
|
Product Name
|
Turnlok Plug 3W 20A 347V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details