Legrand - Pass & Seymour Locking Flanged Receptacle Outlet L3720-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L3720-FO - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
L3720-FO
Locking Flanged Receptacle Outlet L3720-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L24-20R CONFIGURATION 3 WIRE(S) CSA APPROVAL 347 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L24-20R CONFIGURATION
  • 3 WIRE(S)
  • CSA APPROVAL
  • 347 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L3720-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403023 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-128-806-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details