POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
0.225 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
0.225 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
0.225 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C