POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L23-20R CONFIGURATION
5 WIRE(S)
UL 498, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L23-20R CONFIGURATION
5 WIRE(S)
UL 498, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L23-20R CONFIGURATION
5 WIRE(S)
UL 498, CSA APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6