Legrand - Pass & Seymour Locking Device Receptacle L2220-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL L22-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL L22-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2220-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
L2220-R
Locking Device Receptacle L2220-R
SINGLE LOCKING TYPE NYLON MATERIAL L22-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L22-20R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L2220-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 29013 - VAST STOCK CO., LIMITED
Specs
Mounting Style Bulkhead; Bulkhead
Standards / Certifications RoHS
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details