Legrand - Pass & Seymour Plug/Receptacle L2130R

Description
TURNLOK SINGLE RECEPTACLE 5W 30A 3P 120/208V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TURNLOK SINGLE RECEPTACLE 5W 30A 3P 120/208V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 12020598 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
12020598
Plug/Receptacle 12020598
TURNLOK SINGLE RECEPTACLE 5W 30A 3P 120/208V. FREE 2 YEAR RADWELL WARRANTY

TURNLOK SINGLE RECEPTACLE 5W 30A 3P 120/208V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug And Socket Connector; Connector Type Legrand Pass & Seymour - 92C8333 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Connector Type Legrand Pass & Seymour
92C8333
Plug And Socket Connector; Connector Type Legrand Pass & Seymour 92C8333
PLUG AND SOCKET CONNECTOR; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: No

PLUG AND SOCKET CONNECTOR; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12020598 92C8333
Product Name Plug/Receptacle Plug And Socket Connector; Connector Type Legrand Pass & Seymour
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details