Legrand - Pass & Seymour Turnlok Plug, 4P5W, 30A, 120V/208V 3Ph, Nema L21-30P; Connector Type Legrand Pass & Seymour L2130P

Description
TURNLOK PLUG, 4P5W, 30A, 120V/208V 3PH, NEMA L21-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: NA
Datasheet
Description
TURNLOK PLUG, 4P5W, 30A, 120V/208V 3PH, NEMA L21-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turnlok Plug, 4P5W, 30A, 120V/208V 3Ph, Nema L21-30P; Connector Type Legrand Pass & Seymour - 26H1744 - Newark, An Avnet Company
Chicago, IL, United States
Turnlok Plug, 4P5W, 30A, 120V/208V 3Ph, Nema L21-30P; Connector Type Legrand Pass & Seymour
26H1744
Turnlok Plug, 4P5W, 30A, 120V/208V 3Ph, Nema L21-30P; Connector Type Legrand Pass & Seymour 26H1744
TURNLOK PLUG, 4P5W, 30A, 120V/208V 3PH, NEMA L21-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: NA

TURNLOK PLUG, 4P5W, 30A, 120V/208V 3PH, NEMA L21-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Plug/Receptacle - 11981259 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11981259
Plug/Receptacle 11981259
POWER ENTRY CONNECTOR, TURNLOK PLUG, STRAIGHT BLADE, ELECTRICAL AC POWER, 5 W, 30 AMP, 3 PHASE, 120/208 VAC. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, TURNLOK PLUG, STRAIGHT BLADE, ELECTRICAL AC POWER, 5 W, 30 AMP, 3 PHASE, 120/208 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 26H1744 11981259
Product Name Turnlok Plug, 4P5W, 30A, 120V/208V 3Ph, Nema L21-30P; Connector Type Legrand Pass & Seymour Plug/Receptacle
Voltage Rating 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details