Legrand - Pass & Seymour Locking Device Plug L2120-P

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2120-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L2120-P
Locking Device Plug L2120-P
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L21-20P CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L2120-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D41S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2003A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details