SINGLE LOCKING TYPE
NYLON MATERIAL
L20-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
NON-GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE LOCKING TYPE
NYLON MATERIAL
L20-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
NON-GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
SINGLE LOCKING TYPE
NYLON MATERIAL
L20-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
NON-GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
SINGLE LOCKING TYPE
NYLON MATERIAL
L20-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
NON-GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H