Legrand - Pass & Seymour Locking Flanged Receptacle Outlet L2020-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L2020-FO - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
L2020-FO
Locking Flanged Receptacle Outlet L2020-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L20-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L2020-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers