Legrand - Pass & Seymour Locking Flanged Male Base Inlet L1930-FI

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L19-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L19-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1930-FI - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
L1930-FI
Locking Flanged Male Base Inlet L1930-FI
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L19-30P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L19-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
  • BLADE MATERIAL TIN PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1930-FI
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1229-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-08-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details