Legrand - Pass & Seymour Locking Device Connector L1830-C

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1830-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L1830-C
Locking Device Connector L1830-C
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L18-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1830-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F41S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details