Legrand - Pass & Seymour Locking Device Connector L1820-C

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1820-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L1820-C
Locking Device Connector L1820-C
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L18-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L18-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1820-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 3-6609006-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
AC Power Entry Modules - 763-00/002 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
2 suppliers