Legrand - Pass & Seymour Locking Device Plug L1730-P

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1730-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L1730-P
Locking Device Plug L1730-P
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L17-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1730-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers