Legrand - Pass & Seymour Turnlok Sgl Rec 4W 30A 3P 480V Legrand Pass & Seymour L1630R

Description
TURNLOK SGL REC 4W 30A 3P 480V
Description
TURNLOK SGL REC 4W 30A 3P 480V

Suppliers

Company
Product
Description
Supplier Links
Turnlok Sgl Rec 4W 30A 3P 480V Legrand Pass & Seymour - 65H7146 - Newark, An Avnet Company
Chicago, IL, United States
Turnlok Sgl Rec 4W 30A 3P 480V Legrand Pass & Seymour
65H7146
Turnlok Sgl Rec 4W 30A 3P 480V Legrand Pass & Seymour 65H7146
TURNLOK SGL REC 4W 30A 3P 480V

TURNLOK SGL REC 4W 30A 3P 480V

Supplier's Site
Plug/Receptacle - 10799126 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799126
Plug/Receptacle 10799126
TURNLOK SINGLE RECEPTACLE 4W 30A 3P 480V. FREE 2 YEAR RADWELL WARRANTY

TURNLOK SINGLE RECEPTACLE 4W 30A 3P 480V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 65H7146 10799126
Product Name Turnlok Sgl Rec 4W 30A 3P 480V Legrand Pass & Seymour Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details