Legrand - Pass & Seymour Locking Device Connector L1630-C

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1630-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L1630-C
Locking Device Connector L1630-C
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L16-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1630-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609949-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q482-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers