Legrand - Pass & Seymour Connector, Plug, 20A, 480V; Connector Type Legrand Pass & Seymour L1620-P

Description
CONNECTOR, PLUG, 20A, 480V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Solder RoHS Compliant: NA
Datasheet
Description
CONNECTOR, PLUG, 20A, 480V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Solder RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 20A, 480V; Connector Type Legrand Pass & Seymour - 88F5641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20A, 480V; Connector Type Legrand Pass & Seymour
88F5641
Connector, Plug, 20A, 480V; Connector Type Legrand Pass & Seymour 88F5641
CONNECTOR, PLUG, 20A, 480V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Solder RoHS Compliant: NA

CONNECTOR, PLUG, 20A, 480V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Solder RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88F5641
Product Name Connector, Plug, 20A, 480V; Connector Type Legrand Pass & Seymour
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details