Legrand - Pass & Seymour Locking Device Connector L1620-C

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1620-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
L1620-C
Locking Device Connector L1620-C
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L16-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1620-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 2-6609107-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with Solder Terminals - 774W-10/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers