Legrand - Pass & Seymour Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour L16-30P

Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour - 14C7764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour
14C7764
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour 14C7764
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C7764
Product Name Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F6AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC7-MB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers