Legrand - Pass & Seymour Electrical Outlet Connector; Connector Type Legrand Pass & Seymour L1520P

Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No
Datasheet
Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Outlet Connector; Connector Type Legrand Pass & Seymour - 88F3302 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Outlet Connector; Connector Type Legrand Pass & Seymour
88F3302
Electrical Outlet Connector; Connector Type Legrand Pass & Seymour 88F3302
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88F3302
Product Name Electrical Outlet Connector; Connector Type Legrand Pass & Seymour
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details