Legrand - Pass & Seymour Locking Device Plug L1430-PGCMY

Description
NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH
Datasheet
Description
NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-PGCMY - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L1430-PGCMY
Locking Device Plug L1430-PGCMY
NYLON MATERIAL BLACK/WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSIONS 2.2 INCH DIA X 3.75 INCH
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1430-PGCMY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609963-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers